8-Bit, 3 GSPS, High Performance, Low Power A/D Converter 128-HLQFP -40 to 85
IC ADC 8BIT 128-HLQFP
8-Bit 3GS/s Differential ADC, 2 Ch, Parallel/Serial, LQFP Product overview: ADC083000CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC083000CIYB/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1139624-ADC083000CIY
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 3G
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 128-HLQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ADC083000
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V
IC ADC 8BIT FOLD INTERP 128HLQFP
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
8 Bit Analog to Digital Converter 1 Input 1 Folding Interpolating 128-HLQFP (20x20)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC083000CIYB/NOPB | ADC083000CIYB/NOPB-ND | 700-ADC083000CIYB/NOPB | 1139624-ADC083000CIYB/NOPB | ADC083000CIYB/NOPB | ADC083000CIYB/NOPB | ADC083000CIYB/NOPB |
| Product Name | ADC083000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter | Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC083000CIYB/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel, Serial | Parallel; LVDS - Parallel | |||
| Package Type | HLQFP | 128-LQFP Exposed Pad | LQFP | 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | QFP; 128-LQFP Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||
| DNL | 0.2000 LSB |