Texas Instruments ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC ADS7865IPBSR

Description
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
Request a Quote Datasheet
Description
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC - ADS7865IPBSR - Texas Instruments
Dallas, TX, United States
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC
ADS7865IPBSR
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC ADS7865IPBSR
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125

Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBSR
1015647-ADS7865IPBSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBSR 1015647-ADS7865IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 1015647-ADS7865IPBSR Packaging: Reel - TR Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 4, 6 Input Type: Differential, Pseudo-Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 2M Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015647-ADS7865IPBSR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 6
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 2M
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23856-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23856-2-ND
Analog to Digital Converters (ADC) 296-23856-2-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23856-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23856-6-ND
Analog to Digital Converters (ADC) 296-23856-6-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23856-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23856-1-ND
Analog to Digital Converters (ADC) 296-23856-1-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS7865IPBSR
Dual Analog-to-Digital Converter IC 700-ADS7865IPBSR
12-Bit 2MSPS Dual ADC, 6-Ch, Parallel, TQFP Product overview: ADS7865IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7865IPBSR can be used for catalog matching and distributor lookup.

12-Bit 2MSPS Dual ADC, 6-Ch, Parallel, TQFP Product overview: ADS7865IPBSR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7865IPBSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7865IPBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7865IPBSR
Analog to Digital Converters (ADC) ADS7865IPBSR
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7865IPBSR
Data Acquisition - Analog to Digital Converters (ADC) ADS7865IPBSR
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7865IPBSR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7865IPBSR
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7865IPBSR 1015647-ADS7865IPBSR 296-23856-2-ND 296-23856-6-ND 296-23856-1-ND 700-ADS7865IPBSR ADS7865IPBSR ADS7865IPBSR ADS7865IPBSR
Product Name ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBSR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Dual Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; 32-TQFP (5x5) TQFP; 32-TQFP TQFP; 32-TQFP TQFP; 32-TQFP TQFP QFP; TQFP; 32-TQFP 32-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0816CCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP40
Packing Method Tube; Tube
View Details
5 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers