8-Bit Serial I/O A/D Converter with Multiplexer Option 20-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 088697-ADC0838CCN
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 18
8-Bit 8-Ch Serial ADC, 31kS/s, 5V, DIP Product overview: ADC0838CCN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCN can be used for catalog matching and distributor lookup.
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
IC ADC 8BIT SAR 20DIP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-PDIP
IC ADC 8BIT SAR 20DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CCN | 088697-ADC0838CCN | 700-ADC0838CCN | ADC0838CCN-ND | ADC0838CCN | ADC0838CCN | ADC0838CCN |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCN | 8-bit 5V DIP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | Serial, SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; 20-DIP | DIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |