Texas Instruments ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter ADS7864YB/250G4

Description
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
Request a Quote
Description
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling, designed for motor control and three-phase power applications. It operates over the -40°C to +85°C temperature range and is packaged in a TQFP-48 with a 0.8mm pitch. The device features a parallel interface, 6x FIFO, and consumes 50mW at 1MHz effective sampling rate. It provides 80dB common-mode rejection at 50kHz and ensures no missing codes. The ADS7864YB variant has a maximum gain error of ±1 LSB and ±0.5% offset error. Input voltage ranges are limited to -0.3V to (+V_D + 0.3V), and the device is RoHS compliant with a Level-2 MSL rating for reflow soldering.

Datasheet Summary
Powered by GS/AI

The ADS7864 is a dual 12-bit, 500kHz analog-to-digital converter with six fully differential input channels for simultaneous sampling, designed for motor control and three-phase power applications. It operates over the -40°C to +85°C temperature range and is packaged in a TQFP-48 with a 0.8mm pitch. The device features a parallel interface, 6x FIFO, and consumes 50mW at 1MHz effective sampling rate. It provides 80dB common-mode rejection at 50kHz and ensures no missing codes. The ADS7864YB variant has a maximum gain error of ±1 LSB and ±0.5% offset error. Input voltage ranges are limited to -0.3V to (+V_D + 0.3V), and the device is RoHS compliant with a Level-2 MSL rating for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter - ADS7864YB/250G4 - Texas Instruments
Dallas, TX, United States
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter
ADS7864YB/250G4
ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter ADS7864YB/250G4
500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP

500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS7864YB/250G4
Analog-to-Digital Converter IC 700-ADS7864YB/250G4
500kS/s 12-Bit 6-Ch Diff ADC, 2 Ch, Parallel, TQFP Product overview: ADS7864YB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB/250G4 can be used for catalog matching and distributor lookup.

500kS/s 12-Bit 6-Ch Diff ADC, 2 Ch, Parallel, TQFP Product overview: ADS7864YB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7864YB/250G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7864YB/250G4-ND
Analog to Digital Converters (ADC) ADS7864YB/250G4-ND
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4 - 1141927-ADS7864YB/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4
1141927-ADS7864YB/250G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4 1141927-ADS7864YB/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1141927-ADS7864YB/25 0G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address, Simultaneous Sampling Package: 48-TQFP Configuration: S/H-MUX-ADC Number of Inputs: 6 Operating Supply Voltage: 5V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 2 Family Name: ADS7864 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): MAX1266ACEI+; MAX11045ECB+T; MAX1266BCEI+; Introduction Date: February 08, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141927-ADS7864YB/250G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address, Simultaneous Sampling
Package: 48-TQFP
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 2
Family Name: ADS7864
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): MAX1266ACEI+; MAX11045ECB+T; MAX1266BCEI+;
Introduction Date: February 08, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7864YB/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7864YB/250G4
Analog to Digital Converters (ADC) ADS7864YB/250G4
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7864YB/250G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7864YB/250G4
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7864YB/250G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7864YB/250G4
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7864YB/250G4 700-ADS7864YB/250G4 ADS7864YB/250G4-ND 1141927-ADS7864YB/250G4 ADS7864YB/250G4 ADS7864YB/250G4 ADS7864YB/250G4
Product Name ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250G4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers