The ADC0838-N is an 8-bit successive approximation analog-to-digital converter with an 8-channel multiplexer and serial I/O compatible with TI MICROWIRE. It operates from a single 5V supply with a 4.5V to 6.3V DC supply range and supports a -40°C to +85°C temperature range. The device is available in a 20-pin SOIC package with dimensions matching the DW package drawing, and is rated for a maximum power dissipation of 0.8W at 25°C. It offers 32μs conversion time, 15mW power consumption, and no zero or full-scale adjustment is required. ESD protection complies with the human body model at 2000V.
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 117656-ADC0838CCWMX/
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADC0838
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Alternative Parts (Cross-Reference): MAX1112CAP; MAX1112EAP+T; MAX1110CAP;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
8-Bit 8-Ch Serial ADC, 31kS/s, 5V, SOT-23-6 Product overview: ADC0838CCWMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCWMX/NOP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
IC ADC 8BIT SAR 20SOIC
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CCWMX/NOPB | 117656-ADC0838CCWMX/NOPB | 700-ADC0838CCWMX/NOPB | ADC0838CCWMX/NOPBTR-ND | ADC0838CCWMX/NOPB | ADC0838CCWMX/NOPB | ADC0838CCWMX/NOPB |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCWMX/NOPB | 8-bit 5V SOT-23 Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | Serial, SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOT-23-6 | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |