The TLV320DAC3100-Q1 is a low-power stereo audio DAC with integrated digital audio processing and a mono Class-D speaker amplifier for automotive applications. It is housed in a 5-mm × 5-mm 32-pin VQFN (RHB) package and operates over an ambient temperature range of -40°C to 85°C. The device supports sample rates from 8 kHz to 192 kHz, features a 95-dB SNR stereo DAC, and drives a 4-Ω speaker with 2.5 W output. Analog supplies range from 2.7 V to 3.6 V, digital core from 1.65 V to 1.95 V, and Class-D from 2.7 V to 5.5 V. It complies with AEC-Q100 Grade 3 and has HBM ESD classification level H2 and CDM ESD classification level C4B.
Low-Power Stereo Audio DAC With Audio Processing . 32-VQFN -40 to 85
Stereo Audio DAC 192ksps 24bit Automotive 32-Pin VQFN EP T/R Product overview: 6PA3100IRHBRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 24bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 24bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-6PA3100IRHBRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 857003-6PA3100IRHBRQ
Series: Automotive, AEC-Q100
Features: Stereo Audio 24 b 8k ~ 192k I²S 32-VQFN (5x5)
Package: Reel - TR
Family Name: 6PA3100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 6PA3100IRHBRQ1-ND, 296-50843-2, 296-50843-1, 296-50843-6
IC STEREO 24BIT 8K-192K 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 6PA3100IRHBRQ1 | 768-6PA3100IRHBRQ1 | 857003-6PA3100IRHBRQ1 | 6PA3100IRHBRQ1 |
| Product Name | TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . | Automotive 24bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - 6PA3100IRHBRQ1 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2C | I2C | ||
| Package Type | VQFN | VQFN | ||
| Screening Level | Automotive |