Texas Instruments ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861E

Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote
Description
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7861E is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels, designed for simultaneous sampling in high-noise environments. It operates from a single +5V supply and features an internal 2.5V reference, with a typical common-mode rejection ratio of 80dB at 50kHz. The device is offered in a 24-pin SSOP package and is fully specified for operation from -40°C to +125°C. It supports both two-channel and four-channel modes via digital control inputs and provides 12-bit binary two's complement data via a serial interface. Power dissipation is 40mW at 25°C and up to 42.5mW at +125°C. The sampling rate is 500kSPS per channel with a conversion time of 1.625µs and an aperture delay of 3.5ns.

Datasheet Summary
Powered by GS/AI

The ADS7861E is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels, designed for simultaneous sampling in high-noise environments. It operates from a single +5V supply and features an internal 2.5V reference, with a typical common-mode rejection ratio of 80dB at 50kHz. The device is offered in a 24-pin SSOP package and is fully specified for operation from -40°C to +125°C. It supports both two-channel and four-channel modes via digital control inputs and provides 12-bit binary two's complement data via a serial interface. Power dissipation is 40mW at 25°C and up to 42.5mW at +125°C. The sampling rate is 500kSPS per channel with a conversion time of 1.625µs and an aperture delay of 3.5ns.

Suppliers

Company
Product
Description
Supplier Links
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter - ADS7861E - Texas Instruments
Dallas, TX, United States
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter
ADS7861E
ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter ADS7861E
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 24-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Analog-to-Digital Converter IC
700-ADS7861E
Dual SSOP Analog-to-Digital Converter IC 700-ADS7861E
12-Bit 500kS/s Dual ADC, 4 Ch, Serial, 24-SSOP Product overview: ADS7861E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861E can be used for catalog matching and distributor lookup.

12-Bit 500kS/s Dual ADC, 4 Ch, Serial, 24-SSOP Product overview: ADS7861E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7861E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-44404-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-44404-5-ND
Analog to Digital Converters (ADC) 296-44404-5-ND
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7861E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7861E
Analog to Digital Converters (ADC) ADS7861E
12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

12 Bit Analog to Digital Converter 4 Input 2 SAR 24-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7861E
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7861E
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7861E - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7861E
Data Acquisition - Analog to Digital Converters (ADC) ADS7861E
IC ADC 12BIT SAR 24SSOP

IC ADC 12BIT SAR 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7861E 700-ADS7861E 296-44404-5-ND ADS7861E ADS7861E ADS7861E
Product Name ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter Dual SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI; SPI
Package Type SSOP,VQFN SSOP SSOP; "24-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) 24-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers