12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 124841-ADS7841P
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-PDIP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
12-Bit 4-Ch Serial ADC, 200KS/s, 5V, PDIP Product overview: ADS7841P from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841P can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 16DIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841P | ADS7841P-ND | 124841-ADS7841P | 700-ADS7841P | ADS7841P | ADS7841P |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841P | 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | ||
| Package Type | PDIP,SSOP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | N | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |