The ADS7830 is an 8-bit, 8-channel, single-supply analog-to-digital converter with an I²C interface, designed for low-power data acquisition in remote or battery-operated systems. It is housed in a TSSOP-16 package and operates from 2.7V to 5V. The device integrates a 2.5V reference buffer and supports standard, fast, and high-speed I²C modes, with sampling rates up to 70 kSPS. It exhibits ±0.5 LSB integral and differential linearity error and operates across a temperature range of -40°C to +125°C. The ADS7830IPWT variant is supplied in tape and reel packaging with 250 units per reel.
8-Bit, 8-Channel Sampling A/D Converter with I2C Interface 16-TSSOP -40 to 85
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP
8-Bit 8-Ch SAR ADC, I2C, 16-TSSOP, Industrial Product overview: ADS7830IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 8-bit, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7830IPWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 009336-ADS7830IPWT
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 70k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 8BIT SAR 16TSSOP
IC ADC 8BIT SAR 16TSSOP
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7830IPWT | 296-16680-6-ND | 296-16680-1-ND | 296-16680-2-ND | 700-ADS7830IPWT | 009336-ADS7830IPWT | ADS7830IPWT | ADS7830IPWT | ADS7830IPWT |
| Product Name | ADS7830 8-Bit, 8-Channel Sampling A/D Converter with I2C Interface | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Industrial 8-bit TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7830IPWT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB |