Texas Instruments Standard Linear and Logic Adc, Sar, 8Bit, 70Ksps, Tssop-16; Resolution (Bits) Texas Instruments ADS7830IPWR

Description
ADC, SAR, 8BIT, 70KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:70kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet
Description
ADC, SAR, 8BIT, 70KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:70kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 8Bit, 70Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 28AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 8Bit, 70Ksps, Tssop-16; Resolution (Bits) Texas Instruments
28AH1858
Adc, Sar, 8Bit, 70Ksps, Tssop-16; Resolution (Bits) Texas Instruments 28AH1858
ADC, SAR, 8BIT, 70KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:70kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

ADC, SAR, 8BIT, 70KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:70kSPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7830IPWR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7830IPWR
Analog to Digital Converters (ADC) ADS7830IPWR
IC ADC 8BIT SAR 16TSSOP

IC ADC 8BIT SAR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1858 ADS7830IPWR
Product Name Adc, Sar, 8Bit, 70Ksps, Tssop-16; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G18 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Signal Conditioning SigIsol
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details