Analog signal conditioner for potentiometric linear and rotary sensors
High impedance input for potentiometer
Basic version with fixed amplification
Normalized outputs: 0 to 10 V or 4 to 20 mA
Novotechnik U.S., Inc.
Done
Request a Quote
Email Supplier
Description
Analog signal conditioner for potentiometric linear and rotary sensors
High impedance input for potentiometer
Basic version with fixed amplification
Normalized outputs: 0 to 10 V or 4 to 20 mA
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MUP080 is an analog signal conditioner designed for potentiometric linear and rotary position sensors, featuring a high-impedance input that minimizes loading on the potentiometer wiper. It provides normalized outputs of 0 to 10 V or 4 to 20 mA, with a supply voltage range of 18 to 30 VDC and a typ. linearity of 0.1 %. The unit mounts on a 35 mm DIN rail per EN 50022, has dimensions of 90.5 x 79 x 25 mm, and uses a PA66 housing with UL94V-0 rating. It offers galvanic isolation between supply and output, a temperature coefficient of 20 to 25 ppm/K, and operates within 0 to 60 °C. The input supports potentiometer resistances greater than 500 Ω and includes reverse voltage protection.
Datasheet Summary Powered by GS/AI
The MUP080 is an analog signal conditioner designed for potentiometric linear and rotary position sensors, featuring a high-impedance input that minimizes loading on the potentiometer wiper. It provides normalized outputs of 0 to 10 V or 4 to 20 mA, with a supply voltage range of 18 to 30 VDC and a typ. linearity of 0.1 %. The unit mounts on a 35 mm DIN rail per EN 50022, has dimensions of 90.5 x 79 x 25 mm, and uses a PA66 housing with UL94V-0 rating. It offers galvanic isolation between supply and output, a temperature coefficient of 20 to 25 ppm/K, and operates within 0 to 60 °C. The input supports potentiometer resistances greater than 500 Ω and includes reverse voltage protection.
Analog signal conditioner for potentiometric linear and rotary sensors
High impedance input for potentiometer
Basic version with fixed amplification
Normalized outputs: 0 to 10 V or 4 to 20 mA
Analog signal conditioner for potentiometric linear and rotary sensors