Dataforth Corporation 2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option 8BP02-3

Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8BP02-3 is a 2-channel analog I/O backpanel without cold junction compensation, mounted with DIN-rail mounting elements. It supports any 8B module and provides individual analog buses for each channel, with outputs simultaneously accessible to data acquisition systems. The backpanel operates from either +5VDC or 7-34VDC power and includes fuse protection and overvoltage suppression. It is rated for operation from -40°C to +85°C and has 1500Vrms continuous isolation between channels and from input to output. The backpanel accepts field connections via high-density screw terminals and includes a ground stud for system grounding. It complies with EN 50022-35 and EN 50035-G32 DIN rail standards and is suitable for use in Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Datasheet Summary
Powered by GS/AI

The 8BP02-3 is a 2-channel analog I/O backpanel without cold junction compensation, mounted with DIN-rail mounting elements. It supports any 8B module and provides individual analog buses for each channel, with outputs simultaneously accessible to data acquisition systems. The backpanel operates from either +5VDC or 7-34VDC power and includes fuse protection and overvoltage suppression. It is rated for operation from -40°C to +85°C and has 1500Vrms continuous isolation between channels and from input to output. The backpanel accepts field connections via high-density screw terminals and includes a ground stud for system grounding. It complies with EN 50022-35 and EN 50035-G32 DIN rail standards and is suitable for use in Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Suppliers

Company
Product
Description
Supplier Links
2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP02-3 - Dataforth Corporation
Tucson, AZ, USA
2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option
8BP02-3
2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option 8BP02-3
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Signal Conditioners
Product Number 8BP02-3
Product Name 2-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37K - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details