The EX1402 is a 16-channel isolated high voltage measurement instrument with 24-bit ADCs per channel and a 128 kSa/s sample rate per channel. It supports input voltage ranges of ±420 V, ±10 V, and ±1 V peak, with 500 V channel-to-ground and 1000 V channel-to-channel isolation. The instrument uses 3-pin screw terminals, offers PoE+ or 12-50 V DC power, and includes an LXI Ethernet interface with IEEE-1588 synchronization. An 8-channel isolated digital I/O bank and embedded web interface are provided. It has a 1U half-rack form factor, measuring 1.68 in H × 8.69 in W × 10.00 in D, and operates from 0°C to +50°C. Compliant with EN 61010-1:2010/A1:2019
16-Channel isolated high voltage measurement instrument
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements by implementing fully integrated signal conditioning, 24-bit ADC’s, on a per-channel basis.
With industry-leading sample rates of 128 kSa/s/channel, the EX1402 is well-suited for a wide range of applications that require maximum accuracy, flexible sampling rates, and protection against damaging voltage levels. Enhanced power options, including AC, DC, and PoE+, adapt to virtually any application requirement while the stand-alone data logging and parallel data streaming capabilities break new ground for performance and flexibility.
| AMETEK Programmable Power | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | EX1402 |
| Product Name | 16-Channel Isolated High Voltage Measurement Instrument |
| Form Factor | Rack Mount |
| User Interface | Embedded web interface |
| Host Connection | Ethernet |
| Web Enabled | Web Enabled |
| Network Options | Ethernet |