SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The setting is possible according to the sensor, and it has the upper/lower detecting function.
| Exsenco, LLC | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | SANTEST GYCL-201 |
| Product Name | CC-Link Certified Digital Signal Conditioner |
| Form Factor | Panel / Chassis Mount |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | None |
| Application | General Lab & Industrial |
| Analog Channels | 1 # |