Texas Instruments ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter ADS7822EB/2K5G4

Description
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Description
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7822EB/2K5G4 is a 12-bit, 200kHz sampling analog-to-digital converter with microPower operation, supporting a 2.0V to 5.25V supply range and a pseudo-differential input. It is packaged in an 8-pin VSSOP (DGK) surface-mount case, operates over a temperature range of -40°C to +85°C, and features a serial interface. The device achieves an integral nonlinearity error of ±1 LSB and a differential nonlinearity error of ±1 LSB, with a maximum power-down current of 3 μA and power dissipation of less than 60 μW at 7.5kHz. It meets the full specifications of the ADS7822B grade variant with 0.75 LSB max integral and differential error, and is RoHS-compliant with a lead finish of no lead-based plating as per the VSSOP DGK package variant.

Datasheet Summary
Powered by GS/AI

The ADS7822EB/2K5G4 is a 12-bit, 200kHz sampling analog-to-digital converter with microPower operation, supporting a 2.0V to 5.25V supply range and a pseudo-differential input. It is packaged in an 8-pin VSSOP (DGK) surface-mount case, operates over a temperature range of -40°C to +85°C, and features a serial interface. The device achieves an integral nonlinearity error of ±1 LSB and a differential nonlinearity error of ±1 LSB, with a maximum power-down current of 3 μA and power dissipation of less than 60 μW at 7.5kHz. It meets the full specifications of the ADS7822B grade variant with 0.75 LSB max integral and differential error, and is RoHS-compliant with a lead finish of no lead-based plating as per the VSSOP DGK package variant.

Suppliers

Company
Product
Description
Supplier Links
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter - ADS7822EB/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter
ADS7822EB/2K5G4
ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter ADS7822EB/2K5G4
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7822EB/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7822EB/2K5G4-ND
Analog to Digital Converters (ADC) ADS7822EB/2K5G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EB/2K5G4
1141880-ADS7822EB/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EB/2K5G4 1141880-ADS7822EB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1141880-ADS7822EB/2K 5G4 Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V Resolution: 12 Number of Converters: 1 Family Name: ADS7822 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MCP3201-CI/ST; Introduction Date: March 07, 2005 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141880-ADS7822EB/2K5G4
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7822
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MCP3201-CI/MSG; MCP3201-CI/MS; MCP3201-CI/ST;
Introduction Date: March 07, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.25V MSOP Analog-to-Digital Converter IC - 700-ADS7822EB/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.25V MSOP Analog-to-Digital Converter IC
700-ADS7822EB/2K5G4
5.25V MSOP Analog-to-Digital Converter IC 700-ADS7822EB/2K5G4
12-Bit 200kSPS ADC, Serial Interface, MSOP, 2.7-5.25V Product overview: ADS7822EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822EB/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 200kSPS ADC, Serial Interface, MSOP, 2.7-5.25V Product overview: ADS7822EB/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822EB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7822EB/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7822EB/2K5G4
Analog to Digital Converters (ADC) ADS7822EB/2K5G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EB/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7822EB/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7822EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EB/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7822EB/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS7822EB/2K5G4
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7822EB/2K5G4 ADS7822EB/2K5G4-ND 1141880-ADS7822EB/2K5G4 700-ADS7822EB/2K5G4 ADS7822EB/2K5G4 ADS7822EB/2K5G4 ADS7822EB/2K5G4
Product Name ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822EB/2K5G4 5.25V MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI; SPI
Package Type PDIP,SOIC,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP MSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers