Texas Instruments ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter ADC081S021CISD/NOPB

Description
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet
Description
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Dallas, TX, United States
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter
ADC081S021CISD/NOPB
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter ADC081S021CISD/NOPB
Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-WSON -40 to 85

Single Channel, 50 to 200 ksps, 8-Bit A/D Converter 6-WSON -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S021CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S021CISD/NOPBTR-ND
Analog to Digital Converters (ADC) 296-ADC081S021CISD/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S021CISD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S021CISD/NOPBDKR-ND
Analog to Digital Converters (ADC) 296-ADC081S021CISD/NOPBDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADC081S021CISD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC081S021CISD/NOPBCT-ND
Analog to Digital Converters (ADC) 296-ADC081S021CISD/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now Datasheet
Singapore, Singapore
8-bit Analog-to-Digital Converter IC
700-ADC081S021CISD/NOPB
8-bit Analog-to-Digital Converter IC 700-ADC081S021CISD/NOPB
8-Bit, 200kSPS, 1-Ch SAR ADC with SPI 6-WSON -40 to 85 Product overview: ADC081S021CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S021CISD/N OPB can be used for catalog matching and distributor lookup.

8-Bit, 200kSPS, 1-Ch SAR ADC with SPI 6-WSON -40 to 85 Product overview: ADC081S021CISD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC081S021CISD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB
131296-ADC081S021CISD/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB 131296-ADC081S021CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131296-ADC081S021CIS D/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WSON (2.2x2.5) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131296-ADC081S021CISD/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WSON (2.2x2.5)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC081S021CISD/NOPB
Analog to Digital Converters (ADC) ADC081S021CISD/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

8 Bit Analog to Digital Converter 1 Input 1 SAR 6-WSON (2.2x2.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC081S021CISD/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC081S021CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC081S021CISD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC081S021CISD/NOPB
IC ADC 8BIT SAR 6WSON

IC ADC 8BIT SAR 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC081S021CISD/NOPB 296-ADC081S021CISD/NOPBTR-ND 296-ADC081S021CISD/NOPBDKR-ND 296-ADC081S021CISD/NOPBCT-ND 700-ADC081S021CISD/NOPB 131296-ADC081S021CISD/NOPB ADC081S021CISD/NOPB ADC081S021CISD/NOPB ADC081S021CISD/NOPB
Product Name ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 8-bit Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S021CISD/NOPB Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,WSON 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WDFN Exposed Pad 6-WSON (2.2x2.5) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC10D1000 Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS ADC - ADC10D1000CIUT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Military
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers