The ADC0809-N is an 8-bit analog-to-digital converter with an 8-channel multiplexer, designed for microprocessor compatibility. It operates with a single 5V supply, features a 100μs conversion time, and consumes 15mW of power. The device is available in a 28-pin PLCC package, with an operating temperature range of -40°C to +85°C. Total unadjusted error is ±1 LSB over 0°C to 70°C and ±1¼ LSB over the full temperature range. Digital outputs meet TTL voltage levels, and the converter supports ratiometric operation with an adjustable reference voltage. The part includes latched and decoded address inputs and tri-state outputs for easy system integration.
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PLCC -40 to 85
8-Bit 8-Ch Parallel ADC, 10kS/s, PLCC, -40 to 85°C Product overview: ADC0809CCVX from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCVX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1139580-ADC0809CCVX
Packaging: Tape and Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 10k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ADC0809
Manufacturer Pack Quantity: 750
MSL Level: 2A (4 Weeks)
Supply Voltage , Analog: 4.5V ~ 6.5V
Supply Voltage , Digital: 4.5V ~ 6.5V
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-PLCC (11.51x11.51)
IC ADC 8BIT SAR 28PLCC
IC ADC 8BIT SAR 28PLCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0809CCVX | 700-ADC0809CCVX | 1139580-ADC0809CCVX | ADC0809CCVX-ND | ADC0809CCVX | ADC0809CCVX | ADC0809CCVX |
| Product Name | ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer | 8-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0809CCVX | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,PLCC | PLCC | PLCC; 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |