The ADS7817U is a 12-bit differential input, micro power sampling analog-to-digital converter in an SO-8 package, designed for battery-operated systems and remote data acquisition. It supports a 200kHz sampling rate with a differential input span of 0.1V to 2.5V, consuming 2.3mW at full speed and 3µA maximum in power-down mode. The device operates over -40°C to +85°C, features a serial interface, and includes automatic power-down. Integral and differential linearity errors are ±2 LSB and ±2 LSB respectively. It is pin-compatible with other variants in the ADS7817 family, differing only in package type.
12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter 8-SOIC -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
12-Bit 200kS/s Diff ADC, Serial, 5V, 8-SOIC Product overview: ADS7817U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7817U can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 009314-ADS7817U
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7817U | ADS7817U | 700-ADS7817U | ADS7817U-ND | 009314-ADS7817U | ADS7817U | ADS7817U |
| Product Name | ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter | 5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7817U | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | D | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 2 LSB |