The ADC08832 is an 8-bit successive approximation analog-to-digital converter with a 2-channel multiplexer and sample/hold function, featuring a 3-wire serial interface compliant with the MICROWIRE standard. It is packaged in an 8-pin VSSOP, operates over a temperature range of -40°C to +85°C, and requires a single 5V supply. The device has a conversion time of 4 μs maximum at a 2 MHz clock frequency, dissipates 8.5 mW typically, and includes automatic low-power mode. It supports analog input voltages from GND to VCC, with total unadjusted error of ±1 LSB, and no missing codes over temperature.
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 122881-ADC08832IMM/N
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 4.5 V to 6 V
Digital Supply Voltage: 4.5 V to 6 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO8
8-Bit 2-Ch Serial ADC, 153KS/s, 48.5dB SNR, MSOP Product overview: ADC08832IMM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IMM/NOPB
IC ADC 8BIT SAR 8VSSOP
IC ADC 8BIT SAR 8VSSOP
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08832IMM/NOPB | 122881-ADC08832IMM/NOPB | 296-ADC08832IMM/NOPBTR-ND | 296-ADC08832IMM/NOPBDKR-ND | 296-ADC08832IMM/NOPBCT-ND | ADC08832IMM/NOPB | 700-ADC08832IMM/NOPB | ADC08832IMM/NOPB | ADC08832IMM/NOPB | ADC08832IMM/NOPB |
| Product Name | ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08832IMM/NOPB | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 8-bit MSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | SPI; SPI, DSP | SPI | SPI | SPI | Serial | Serial | SPI; SPI, DSP | ||
| Package Type | SOIC,VSSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP8 | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 1 LSB |