Texas Instruments ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0831CCWM/NOPB

Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWM/NOPB - Texas Instruments
Dallas, TX, United States
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option
ADC0831CCWM/NOPB
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option ADC0831CCWM/NOPB
8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85

8-Bit Serial I/O A/D Converter with Multiplexer Option 14-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC0831CCWM/NOPB-ND
Analog to Digital Converters (ADC) ADC0831CCWM/NOPB-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

Buy Now Datasheet
 - ADC0831CCWM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14

Supplier's Site Datasheet
 - ADC0831CCWM/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14

ADC, Successive Approximation, 8-Bit, 1 Func, 1 Channel, Serial Access, Bipolar, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB
112508-ADC0831CCWM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB 112508-ADC0831CCWM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 112508-ADC0831CCWM/N OPB Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 1 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 31.25k Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112508-ADC0831CCWM/NOPB
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 31.25k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Analog-to-Digital Converter IC
700-ADC0831CCWM/NOPB
8-bit 5V SOIC Analog-to-Digital Converter IC 700-ADC0831CCWM/NOPB
8-Bit Serial ADC, 31KS/s, SOIC W, 5V Product overview: ADC0831CCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0831CCWM/NOPB can be used for catalog matching and distributor lookup.

8-Bit Serial ADC, 31KS/s, SOIC W, 5V Product overview: ADC0831CCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0831CCWM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0831CCWM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC0831CCWM/NOPB
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0831CCWM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0831CCWM/NOPB
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0831CCWM/NOPB
Analog to Digital Converters (ADC) ADC0831CCWM/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0831CCWM/NOPB ADC0831CCWM/NOPB-ND ADC0831CCWM/NOPB 112508-ADC0831CCWM/NOPB 700-ADC0831CCWM/NOPB ADC0831CCWM/NOPB ADC0831CCWM/NOPB ADC0831CCWM/NOPB
Product Name ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0831CCWM/NOPB 8-bit 5V SOIC Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Microwire SPI; SPI Serial SPI; SPI Serial SPI; SPI
Package Type PDIP,SOIC SOIC; "14-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC14 SOIC; 14-SOIC SOIC W 14-SOIC (0.295\", 7.50mm Width) SOIC; 14-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers