12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter 8-VSSOP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 910888-ADS7817EB/250
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7817
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7817EBCT, ADS7817EBDKR, ADS7817EBDKR-NDR, -ADS7817EBCT, ADS7817EB/250G4-ND, ADS7817EBTR-NDR, -ADS7817EB/250G4-NDR
12-Bit 200KS/s Diff ADC, Serial, 5V, VSSOP Product overview: ADS7817EB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7817EB/250 can be used for catalog matching and distributor lookup.
ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter
ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7817EB/250 | ADS7817EBCT-ND | ADS7817EBDKR-ND | ADS7817EBTR-ND | 910888-ADS7817EB/250 | 700-ADS7817EB/250 | ADS7817EB/250 | ADS7817EB/250 | ADS7817EB/250 | ADS7817EB/250 | ADS7817EB/250 |
| Product Name | ADS7817 12-Bit Differential Input Micro Power Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7817EB/250 | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | |||||
| Package Type | SOIC,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SOP; SSOP; VSSOP8 | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |