Texas Instruments Analog to Digital Converters (ADC) ADC09DJ1300AAV

Description
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC09DJ1300AAV-ND
Analog to Digital Converters (ADC) 296-ADC09DJ1300AAV-ND
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ1300AAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ1300AAV
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ1300AAV
DUAL-CHANNEL, 9-BIT, 1.3-GSPS AN

DUAL-CHANNEL, 9-BIT, 1.3-GSPS AN

Supplier's Site
Analog to Digital Converters (ADC) - ADC09DJ1300AAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC09DJ1300AAV
Analog to Digital Converters (ADC) ADC09DJ1300AAV
9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 2 Input 2 Pipelined, SAR 144-FCBGA (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC09DJ1300AAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC09DJ1300AAV
Data Acquisition - Analog to Digital Converters (ADC) ADC09DJ1300AAV
DUAL-CHANNEL, 9-BIT, 1.3-GSPS AN

DUAL-CHANNEL, 9-BIT, 1.3-GSPS AN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC09DJ1300AAV-ND ADC09DJ1300AAV ADC09DJ1300AAV ADC09DJ1300AAV
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial Serial Serial; JESD204C, Serial
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray; Tray Tray
Pins 144
Resolution 9 bits 9 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8900D-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
5 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8876402LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details