The ADS7816UG4 is a 12-bit, 200kHz sampling analog-to-digital converter in an 8-lead SOIC package, designed for low-power and battery-operated systems. It features a differential input, automatic power-down mode with a maximum shutdown current of 3µA, and operates from a 4.5V to 5.25V supply. The reference voltage range is 0.1V to 5V, supporting resolutions from 24mV to 1.22mV. The device operates over a -40°C to +85°C temperature range and uses a synchronous serial interface. It meets the same integral and differential linearity specifications as the ADS7816UC series, with a maximum total harmonic distortion of -82dB at 5kHz.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816UG4 | ADS7816UG4-ND | ADS7816UG4 | ADS7816UG4 | ADS7816UG4 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |