12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 910887-ADS7816U/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7816
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46065-1, 296-46065-2, ADS7816U/2K5-ND, 296-46065-6, ADS7816U/2K5-NDR
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
12-Bit 200kS/s Diff ADC, Serial, 8-SOIC, -40 to 85C Product overview: ADS7816U/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7816U/2K5 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816U/2K5 | ADS7816U/2K5 | 910887-ADS7816U/2K5 | 296-46065-1-ND | 296-46065-6-ND | 296-46065-2-ND | 700-ADS7816U/2K5 | ADS7816U/2K5 | ADS7816U/2K5 | ADS7816U/2K5 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7816U/2K5 | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | Serial | SPI; SPI | |||
| Package Type | PDIP,SOIC,VSSOP | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 2 LSB |