The ADS7816 is a 12-bit, 200kHz sampling analog-to-digital converter with micro power operation, automatic power down, and a differential input, designed for battery-operated and remote data acquisition systems. It is available in an 8-pin plastic DIP package, operates over a temperature range of -40°C to +85°C, and supports a reference voltage range of 0.1V to 5V. The device features a synchronous serial interface, consumes 1.9mW at 200kHz, and draws 3mA maximum in power-down mode. Integral linearity error is specified at ±1 LSB and differential linearity at ±0.75 LSB for the C-grade variant, which the part number identifies. The ADS7816PCG4 corresponds to the ADS7816PC variant with a trailing ordering code for finish or packaging, and belongs to the certified C-grade series with improved linearity.
12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7816PCG4 | ADS7816PCG4-ND | ADS7816PCG4 | ADS7816PCG4 | ADS7816PCG4 |
| Product Name | ADS7816 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 2 LSB |