Texas Instruments ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter ADC08D1500CIYB

Description
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet
Description
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter - ADC08D1500CIYB - Texas Instruments
Dallas, TX, United States
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter
ADC08D1500CIYB
ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter ADC08D1500CIYB
High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 128-HLQFP -40 to 85

Buy Now Datasheet
8-bit Dual Analog-to-Digital Converter IC - 700-ADC08D1500CIYB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Dual Analog-to-Digital Converter IC
700-ADC08D1500CIYB
8-bit Dual Analog-to-Digital Converter IC 700-ADC08D1500CIYB
8-Bit Dual 1.5GSPS ADC, Differential, Parallel/LVDS, HLQFP Product overview: ADC08D1500CIYB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1500CIYB can be used for catalog matching and distributor lookup.

8-Bit Dual 1.5GSPS ADC, Differential, Parallel/LVDS, HLQFP Product overview: ADC08D1500CIYB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1500CIYB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB
844772-ADC08D1500CIYB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB 844772-ADC08D1500CIYB
Manufacturer: Texas Instruments Win Source Part Number: 844772-ADC08D1500CIY B Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20) Package: Tray Package: 128-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ADC08D Categories: Integrated Circuits (ICs) Case / Package: 128-HLQFP (20x20) ECCN: 3A001A5A1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 844772-ADC08D1500CIYB
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADC08D
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A001A5A1
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08D1500CIYB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC08D1500CIYB-ND
Analog to Digital Converters (ADC) ADC08D1500CIYB-ND
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC08D1500CIYB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC08D1500CIYB
Analog to Digital Converters (ADC) ADC08D1500CIYB
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1500CIYB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC08D1500CIYB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08D1500CIYB
Data Acquisition - Analog to Digital Converters (ADC) ADC08D1500CIYB
IC ADC 8BIT FOLD INTERP 128HLQFP

IC ADC 8BIT FOLD INTERP 128HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC08D1500CIYB 700-ADC08D1500CIYB 844772-ADC08D1500CIYB ADC08D1500CIYB-ND ADC08D1500CIYB ADC08D1500CIYB ADC08D1500CIYB
Product Name ADC08D1500 High Performance, Low Power, Dual 8-Bit, 1.5 GSPS A/D Converter 8-bit Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1500CIYB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel, LVDS Parallel Parallel; LVDS - Parallel
Package Type HLQFP QFP; 128-HLQFP (20x20) 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad 128-LQFP Exposed Pad
Resolution 8 bits 8 bits 8 bits
Dissipation 2300 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC10080 10-Bit, 80 MSPS, 3V, 78.6 mW A/D Converter - ADC10080CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers