8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function 20-PDIP -40 to 85
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
8-Bit 667kS/s Parallel ADC, DIP, -40 to 85°C Product overview: ADC0820CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0820CCN/NOPB can be used for catalog matching and distributor lookup.
ADC, Flash Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PDIP20
Manufacturer: Texas Instruments
Win Source Part Number: 077410-ADC0820CCN/NO
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential,
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 8 V
Digital Supply Voltage: 4.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 18
IC ADC 8BIT FLASH 20DIP
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0820CCN/NOPB | ADC0820CCN/NOPB-ND | 700-ADC0820CCN/NOPB | ADC0820CCN/NOPB | 077410-ADC0820CCN/NOPB | ADC0820CCN/NOPB | ADC0820CCN/NOPB |
| Product Name | ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function | Analog to Digital Converters (ADC) | 8-bit DIP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0820CCN/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP | DIP; DIP20 | DIP; 20-DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |