Texas Instruments Analog to Digital Converters (ADC) ADC09SJ1300AAV

Description
9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet
Description
9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAV-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADC09SJ1300AAV-ND
Analog to Digital Converters (ADC) 296-ADC09SJ1300AAV-ND
9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC09SJ1300AAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC09SJ1300AAV
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC09SJ1300AAV
SINGLE-CHANNEL, 9-BIT, 1.3-GSPS

SINGLE-CHANNEL, 9-BIT, 1.3-GSPS

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC09SJ1300AAV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC09SJ1300AAV
Data Acquisition - Analog to Digital Converters (ADC) ADC09SJ1300AAV
SINGLE-CHANNEL, 9-BIT, 1.3-GSPS

SINGLE-CHANNEL, 9-BIT, 1.3-GSPS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC09SJ1300AAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC09SJ1300AAV
Analog to Digital Converters (ADC) ADC09SJ1300AAV
9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)

9 Bit Analog to Digital Converter 1 Input 1 Pipelined, SAR 144-FCBGA (10x10)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADC09SJ1300AAV-ND ADC09SJ1300AAV ADC09SJ1300AAV ADC09SJ1300AAV
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial Serial; JESD204C, Serial Serial
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tray Tray; Tray Tray
Pins 144
Resolution 9 bits 9 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Analogue to Digital Converters - 1922014 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Ssop
Pins 28
View Details