The ADC0838-N is an 8-bit successive approximation A/D converter with an 8-channel multiplexer, designed for serial I/O interface compatible with TI MICROWIRE. It operates from a single 5V supply with a 4.5V to 6.3V input range, features a 32μs conversion time, and dissipates 15mW. The device supports differential or single-ended inputs and includes a shunt regulator for high-voltage supply operation. It is available in a 20-pin SOIC package and operates over a temperature range of -40°C to +85°C for the CCWM variant. ESD protection is limited, requiring careful handling.
8-Bit Serial I/O A/D Converter with Multiplexer Option 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 138622-ADC0838CCWM/N
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
8-Bit 8-Ch Serial ADC, 20-SOIC, Industrial Product overview: ADC0838CCWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0838CCWM/NOPB
IC ADC 8BIT SAR 20SOIC
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC0838CCWM/NOPB | 138622-ADC0838CCWM/NOPB | ADC0838CCWM/NOPB-ND | 700-ADC0838CCWM/NOPB | ADC0838CCWM/NOPB | ADC0838CCWM/NOPB |
| Product Name | ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCWM/NOPB | Analog to Digital Converters (ADC) | Industrial 8-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | SPI; SPI | |||
| Package Type | PDIP,SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |