Texas Instruments ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807PG4

Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet
Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter - ADS7807PG4 - Texas Instruments
Dallas, TX, United States
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter
ADS7807PG4
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807PG4
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP

Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7807PG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7807PG4-ND
Analog to Digital Converters (ADC) ADS7807PG4-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7807PG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7807PG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7807PG4
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7807PG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7807PG4
Analog to Digital Converters (ADC) ADS7807PG4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7807PG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7807PG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7807PG4
IC ADC 16BIT SAR 28DIP

IC ADC 16BIT SAR 28DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7807PG4 ADS7807PG4-ND ADS7807PG4 ADS7807PG4 ADS7807PG4
Product Name ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; SPI Parallel; SPI; SPI, Parallel
Package Type DIP; PDIP; "28-DIP (0.300"", 7.62mm)" DIP; 28-DIP (0.300\", 7.62mm) DIP; 28-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC081S101 MWC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Die
Packing Method Bulk; Bulk
View Details
3 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers