8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function 8-VSSOP -40 to 85
ADC, Successive Approximation, 8-Bit, 1 Func, 2 Channel, Serial Access, PDSO8
8-Bit Serial ADC, 153kS/s, MSOP-8 Product overview: ADC08832IMM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08832IMM can be used for catalog matching and distributor lookup.
IC ADC 8BIT SAR 8VSSOP
IC ADC 8BIT SAR 8VSSOP
IC ADC 8BIT SERIAL I/O 8VSSOP
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08832IMM | ADC08832IMM | 700-ADC08832IMM | ADC08832IMM | ADC08832IMM | 815-ADC08832IMM | ADC08832IMM | ADC08832IMM |
| Product Name | ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | 8-bit MSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 8BIT SERIAL I/O 8VSSOP | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Microwire | Serial | Serial, 3-WIRE | SPI; SPI, DSP | Serial; SPI; SPI, DSP | |||
| Package Type | SOIC,VSSOP | SOP; SSOP; TSSOP8 | MSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 1 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |