Texas Instruments ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC108S052CIMTX/NOPB

Description
8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet
Description
8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Dallas, TX, United States
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter
ADC108S052CIMTX/NOPB
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter ADC108S052CIMTX/NOPB
8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter 16-TSSOP -40 to 105

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC108S052CIMTX/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC108S052CIMTX/NOPB
10-Bit 8-Ch ADC, 500kS/s, SPI, TSSOP Product overview: ADC108S052CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S052CIMTX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit 8-Ch ADC, 500kS/s, SPI, TSSOP Product overview: ADC108S052CIMTX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC108S052CIMTX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC108S052CIMTX/NOPB-ND
Analog to Digital Converters (ADC) ADC108S052CIMTX/NOPB-ND
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB
1139743-ADC108S052CIMTX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB 1139743-ADC108S052CIMTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1139743-ADC108S052CI MTX/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: 16-TSSOP (0.173", 4.40mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: SAR Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADC108S052 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): AD7812YR-REEL7; AD7812YRU; LTC2308IUF; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1139743-ADC108S052CIMTX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADC108S052
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7812YR-REEL7; AD7812YRU; LTC2308IUF;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC108S052CIMTX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC108S052CIMTX/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC108S052CIMTX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC108S052CIMTX/NOPB
IC ADC 10BIT SAR 16TSSOP

IC ADC 10BIT SAR 16TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC108S052CIMTX/NOPB
Analog to Digital Converters (ADC) ADC108S052CIMTX/NOPB
10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

10 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC108S052CIMTX/NOPB 700-ADC108S052CIMTX/NOPB ADC108S052CIMTX/NOPB-ND 1139743-ADC108S052CIMTX/NOPB ADC108S052CIMTX/NOPB ADC108S052CIMTX/NOPB ADC108S052CIMTX/NOPB
Product Name ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter TSSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC108S052CIMTX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers