The ADS7805U/1K is a 16-bit, 100kHz sampling CMOS analog-to-digital converter in a 28-pin SOIC package, designed for single +5V supply operation with a ±10V analog input range and 100mW maximum power dissipation. It features 16-bit no missing codes, ±3.0 LSB maximum INL, and 86dB minimum SINAD at a 20kHz input. The device includes an internal 2.5V reference, full parallel output, and is specified for operation from -25°C to +85°C with functionality tested down to -40°C. It is supplied in a 1000-unit tape and reel pack.
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 860431-ADS7805U/1K
Operating Temperature Range: -25°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7805
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16-Bit 100kS/s CMOS ADC, Single-Ended, Parallel, SOIC Product overview: ADS7805U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805U/1K can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805U/1K | 860431-ADS7805U/1K | 700-ADS7805U/1K | ADS7805U/1K-ND | ADS7805U/1K | ADS7805U/1K | ADS7805U/1K |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805U/1K | 16-bit SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC; 28-SOIC | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 100 milliwatts |