The ADC10321 is a 10-bit, 20 MSPS analog-to-digital converter with an internal sample-and-hold, designed for low-power, single-supply operation in video, imaging, and communications applications. It operates from a single 5 V supply, consuming 98 mW typically, and enters a low-power standby mode consuming less than 4 mW when powered down. The device ensures no missing codes over the industrial temperature range of −40°C to +85°C and offers 9.2 ENOB with a 10 MHz input at 20 MHz clock. It features TTL/CMOS and 3V logic-compatible I/O and includes reference force and sense pins for external buffer connection. The part is packaged in a 32-pin LQFP with a tray packaging configuration, meeting JEDEC standards and is RoHS compliant. The moisture sensitivity level is Level-3 at 260°C peak reflow.
10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold 32-LQFP -40 to 85
ADC10321 10-Bit, 20-MSPS Analog-to-Digital Converter (ADC)
ADC10321 10-Bit, 20-MSPS Analog-to-Digital Converter (ADC)
10 Bit Analog to Digital Converter 1 Input 1 Two-Step 32-TQFP (7x7)
10-Bit, 20-MSPS Analog-to-Digital Converter (ADC) 32-LQFP -40 to 85 Product overview: ADC10321CIVT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10321CIVT/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 106069-ADC10321CIVT/
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC ADC 10BIT TWO-STEP 32TQFP
IC ADC 10BIT TWO-STEP 32TQFP
10 Bit Analog to Digital Converter 1 Input 1 Two-Step 32-TQFP (7x7)
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC10321CIVT/NOPB | ADC10321CIVT/NOPB | 296-35145-ND | 700-ADC10321CIVT/NOPB | 106069-ADC10321CIVT/NOPB | ADC10321CIVT/NOPB | ADC10321CIVT/NOPB | ADC10321CIVT/NOPB |
| Product Name | ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10321CIVT/NOPB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | LQFP | QFP; LQFP32 | TQFP; 32-LQFP | LQFP | QFP; TQFP; 32-TQFP (7x7) | 32-LQFP | QFP; 32-LQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| DNL | 0.3500 LSB | |||||||
| INL | 0.4500 LSB |