Microprocessor-Compa
IC ADC 12BIT 28-SOIC
12-Bit 117kS/s Parallel ADC, 1-Ch, 5.5V, 28-SOIC Product overview: ADS774KU/1KE4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS774KU/1KE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969670-ADS774KU/1KE4
Length: 17.9 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Polarity: Bipolar, Unipolar
Number of Inputs: 1
Operating Supply Voltage: 5.4 V
Interface: Parallel
Power Dissipation: 75 mW
Thickness: 2.35 mm
Height: 2.65 mm
Number of Bits: 12
Number of A/D Converters: 1
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Number of Converters: 1
Conversion Rate: 125 ksps
Width: 7.5 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 117 ksps
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 120 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Power Consumption: 75 mW
Nominal Supply Current: 15 mA
Max Supply Voltage (DC): 5.4 V
Min Supply Voltage (DC): 4.5 V
Integral Nonlinearity (INL): 0.5 LSB
Number of Analog Inputs: 1
Signal to Noise Ratio (SNR): 72 dB
Supply Type: Single
Spurious-free dynamic range (SFDR): 78 dB
MICROPROCESSOR-COMPA
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS774KU/1KE4 | 296-ADS774KU/1KE4TR-ND | 700-ADS774KU/1KE4 | 969670-ADS774KU/1KE4 | ADS774KU/1KE4 | ADS774KU/1KE4 |
| Product Name | ADS774 Microprocessor-Compatible Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | 5.5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS774KU/1KE4 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |