Texas Instruments ADC0802-N 8-Bit ?P Compatible A/D Converters ADC0802LCN/NOPB

Description
8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN/NOPB - Texas Instruments
Dallas, TX, United States
ADC0802-N 8-Bit ?P Compatible A/D Converters
ADC0802LCN/NOPB
ADC0802-N 8-Bit ?P Compatible A/D Converters ADC0802LCN/NOPB
8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85

8-Bit ?P Compatible A/D Converters 20-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0802LCN/NOPB
144138-ADC0802LCN/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0802LCN/NOPB 144138-ADC0802LCN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 144138-ADC0802LCN/NO PB Packaging: Tube/Rail Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 8 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DIP Analog Supply Voltage: 4.5 V to 6.3 V Digital Supply Voltage: 4.5 V to 6.3 V Sampling Rate: 10k Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144138-ADC0802LCN/NOPB
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DIP
Analog Supply Voltage: 4.5 V to 6.3 V
Digital Supply Voltage: 4.5 V to 6.3 V
Sampling Rate: 10k
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-50600-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-50600-ND
Analog to Digital Converters (ADC) 296-50600-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Analog-to-Digital Converter IC
700-ADC0802LCN/NOPB
8-bit 5V Analog-to-Digital Converter IC 700-ADC0802LCN/NOPB
8-Bit 10kS/s Parallel ADC, 5V, -40 to 85°C, PDIP Product overview: ADC0802LCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0802LCN/NOPB can be used for catalog matching and distributor lookup.

8-Bit 10kS/s Parallel ADC, 5V, -40 to 85°C, PDIP Product overview: ADC0802LCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0802LCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0802LCN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0802LCN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0802LCN/NOPB
IC ADC 8BIT SAR 20DIP

IC ADC 8BIT SAR 20DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADC0802LCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0802LCN/NOPB
Analog to Digital Converters (ADC) ADC0802LCN/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

8 Bit Analog to Digital Converter 1 Input 1 SAR 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0802LCN/NOPB 144138-ADC0802LCN/NOPB 296-50600-ND 700-ADC0802LCN/NOPB ADC0802LCN/NOPB ADC0802LCN/NOPB
Product Name ADC0802-N 8-Bit ?P Compatible A/D Converters Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC0802LCN/NOPB Analog to Digital Converters (ADC) 8-bit 5V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel
Package Type PDIP,SOIC DIP; 20-DIP DIP; PDIP; "20-DIP (0.300"", 7.62mm)" PDIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers