Texas Instruments ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter ADC104S051CIMMX/NOPB

Description
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Description
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC104S051 is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 2.7 mW at 3V and 8.6 mW at 5V, and features a power-down mode reducing consumption to 0.12 µW at 3V. The device uses a successive-approximation register architecture with an internal track-and-hold circuit and supports SPI, QSPI, MICROWIRE, and DSP serial interfaces. It is packaged in a 10-lead VSSOP and is specified for operation over the industrial temperature range of −40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADC104S051 is a four-channel, 10-bit analog-to-digital converter with a sample rate range of 200 ksps to 500 ksps, designed for portable systems, remote data acquisition, and instrumentation. It operates from a single 2.7V to 5.25V supply, consuming 2.7 mW at 3V and 8.6 mW at 5V, and features a power-down mode reducing consumption to 0.12 µW at 3V. The device uses a successive-approximation register architecture with an internal track-and-hold circuit and supports SPI, QSPI, MICROWIRE, and DSP serial interfaces. It is packaged in a 10-lead VSSOP and is specified for operation over the industrial temperature range of −40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter
ADC104S051CIMMX/NOPB
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter ADC104S051CIMMX/NOPB
4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
 - ADC104S051CIMMX/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

ADC, Successive Approximation, 10-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO10

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB
133631-ADC104S051CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB 133631-ADC104S051CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133631-ADC104S051CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 10 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Motor Drive & Control, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 133631-ADC104S051CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Motor Drive & Control, Power Management

Buy Now Datasheet
Singapore, Singapore
MSOP Analog-to-Digital Converter IC
700-ADC104S051CIMMX/NOPB
MSOP Analog-to-Digital Converter IC 700-ADC104S051CIMMX/NOPB
4-Ch 10-Bit 500kSPS ADC, SPI, Single-Ended, MSOP Product overview: ADC104S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S051CIMMX/ NOPB can be used for catalog matching and distributor lookup.

4-Ch 10-Bit 500kSPS ADC, SPI, Single-Ended, MSOP Product overview: ADC104S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC104S051CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC104S051CIMMX/NOPB-ND
Analog to Digital Converters (ADC) ADC104S051CIMMX/NOPB-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC104S051CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC104S051CIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC104S051CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC104S051CIMMX/NOPB
IC ADC 10BIT SAR 10VSSOP

IC ADC 10BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC104S051CIMMX/NOPB
Analog to Digital Converters (ADC) ADC104S051CIMMX/NOPB
10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC104S051CIMMX/NOPB ADC104S051CIMMX/NOPB 133631-ADC104S051CIMMX/NOPB 700-ADC104S051CIMMX/NOPB ADC104S051CIMMX/NOPB-ND ADC104S051CIMMX/NOPB ADC104S051CIMMX/NOPB ADC104S051CIMMX/NOPB
Product Name ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC104S051CIMMX/NOPB MSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire Serial SPI; SPI, DSP SPI, Serial SPI SPI; SPI, DSP
Package Type VSSOP SOP; SSOP; TSSOP10 SOP; SSOP; 10-VSSOP MSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers