The ADS7280 is a low-power, 14-bit, 1 MSPS analog-to-digital converter with a unipolar input and integrated 2-to-1 multiplexer, featuring a SPI/DSP-compatible serial interface and programmable status/output polarity. It is available in a 4 × 4 mm QFN-16 or TSSOP-16 package, with the ADS7280IPWR variant specified in TSSOP-16. The device operates over the industrial temperature range of -40°C to +85°C, supports a 1.65 V to 5.5 V I/O supply, and includes deep, nap, and auto nap power-down modes. Typical integral nonlinearity is ±0.4 LSB, differential nonlinearity is ±0.4 LSB, and maximum offset error is ±1.25 mV at 5 V supply. Sampling rate is 1 MHz at +VA ≥ 3 V and 900 kHz at 2.7 V ≤ +VA < 3 V. The device supports daisy-chain operation and includes software reset and global CONVST control.
Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 860430-ADS7280IPWR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS7280
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7280IPWRG4, ADS7280IPWRG4-ND
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
14-Bit 1MS/s Dual-Input ADC, Serial Interface, TSSOP Product overview: ADS7280IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7280IPWR can be used for catalog matching and distributor lookup.
IC ADC 14BIT SAR 16TSSOP
IC ADC 14BIT SAR 16TSSOP
14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7280IPWR | 860430-ADS7280IPWR | ADS7280IPWR-ND | 700-ADS7280IPWR | ADS7280IPWR | ADS7280IPWR | ADS7280IPWR |
| Product Name | ADS7280 Low-Power, 14-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7280IPWR | Analog to Digital Converters (ADC) | Dual TSSOP Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI, DSP | |||
| Package Type | QFN,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 1 LSB |