Texas Instruments ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer ADC0808CCN/NOPB

Description
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
Request a Quote Datasheet
Description
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Dallas, TX, United States
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer
ADC0808CCN/NOPB
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer ADC0808CCN/NOPB
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85

8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V DIP Analog-to-Digital Converter IC
700-ADC0808CCN/NOPB
8-bit 5V DIP Analog-to-Digital Converter IC 700-ADC0808CCN/NOPB
8-Bit 8-Ch Parallel ADC, 5V, DIP, -40 to 85C Product overview: ADC0808CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0808CCN/NOPB can be used for catalog matching and distributor lookup.

8-Bit 8-Ch Parallel ADC, 5V, DIP, -40 to 85C Product overview: ADC0808CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0808CCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0808CCN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0808CCN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0808CCN/NOPB
IC ADC 8BIT SAR 28DIP

IC ADC 8BIT SAR 28DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADC0808CCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0808CCN/NOPB
Analog to Digital Converters (ADC) ADC0808CCN/NOPB
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP

8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0808CCN/NOPB 700-ADC0808CCN/NOPB ADC0808CCN/NOPB ADC0808CCN/NOPB
Product Name ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 8-bit 5V DIP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel
Package Type PDIP,PLCC DIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
4 suppliers
ADC08060 8-Bit, 20 MSPS to 60 MSPS, 1.3 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
8 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details