Texas Instruments ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040CIMT/NOPB

Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote
Description
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC10040CIMT/NOPB is a 10-bit, 40 MSPS analog-to-digital converter operating from a single 3.0 V supply, consuming 55.5 mW at full speed and 13.5 mW in standby mode. It features a 400 MHz full-power bandwidth, selectable input swing of 2.0 V, 1.5 V, or 1.0 V peak-to-peak, and supports offset binary or two's complement output formats. The device is packaged in a 28-pin TSSOP and operates over the industrial temperature range of -40°C to +85°C. It is AEC-Q100 Grade 3 qualified.

Datasheet Summary
Powered by GS/AI

The ADC10040CIMT/NOPB is a 10-bit, 40 MSPS analog-to-digital converter operating from a single 3.0 V supply, consuming 55.5 mW at full speed and 13.5 mW in standby mode. It features a 400 MHz full-power bandwidth, selectable input swing of 2.0 V, 1.5 V, or 1.0 V peak-to-peak, and supports offset binary or two's complement output formats. The device is packaged in a 28-pin TSSOP and operates over the industrial temperature range of -40°C to +85°C. It is AEC-Q100 Grade 3 qualified.

Suppliers

Company
Product
Description
Supplier Links
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Dallas, TX, United States
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter
ADC10040CIMT/NOPB
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter ADC10040CIMT/NOPB
10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter 28-TSSOP -40 to 85

Buy Now Datasheet
 - ADC10040CIMT/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
 - ADC10040CIMT/NOPB - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28

Supplier's Site Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADC10040CIMT/NOPB
TSSOP Analog-to-Digital Converter IC 700-ADC10040CIMT/NOPB
10-Bit, 40-MSPS Analog-to-Digital Converter (ADC) 28-TSSOP -40 to 85 Product overview: ADC10040CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040CIMT/NOP B can be used for catalog matching and distributor lookup.

10-Bit, 40-MSPS Analog-to-Digital Converter (ADC) 28-TSSOP -40 to 85 Product overview: ADC10040CIMT/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10040CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB
137911-ADC10040CIMT/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB 137911-ADC10040CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137911-ADC10040CIMT/ NOPB Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.5 V to 3.6 V Sampling Rate: 40M Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137911-ADC10040CIMT/NOPB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.5 V to 3.6 V
Sampling Rate: 40M
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC10040CIMT/NOPB-ND
Analog to Digital Converters (ADC) ADC10040CIMT/NOPB-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10040CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10040CIMT/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10040CIMT/NOPB
Analog to Digital Converters (ADC) ADC10040CIMT/NOPB
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10040CIMT/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10040CIMT/NOPB
IC ADC 10BIT PIPELINED 28TSSOP

IC ADC 10BIT PIPELINED 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC10040CIMT/NOPB ADC10040CIMT/NOPB 700-ADC10040CIMT/NOPB 137911-ADC10040CIMT/NOPB ADC10040CIMT/NOPB-ND ADC10040CIMT/NOPB ADC10040CIMT/NOPB ADC10040CIMT/NOPB
Product Name ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10040CIMT/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type TSSOP SOP; SSOP; TSSOP28 TSSOP SOP; SSOP; TSSOP; 28-TSSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
DNL 0.3000 LSB
INL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers