Texas Instruments ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface ADS7229IRSAT

Description
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
Request a Quote Datasheet
Description
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface - ADS7229IRSAT - Texas Instruments
Dallas, TX, United States
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface
ADS7229IRSAT
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface ADS7229IRSAT
Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85

Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface 16-QFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23664-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23664-2-ND
Analog to Digital Converters (ADC) 296-23664-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23664-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23664-6-ND
Analog to Digital Converters (ADC) 296-23664-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-23664-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23664-1-ND
Analog to Digital Converters (ADC) 296-23664-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now Datasheet
 - ADS7229IRSAT - Rochester Electronics
Newburyport, MA, United States
ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface

ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7229IRSAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7229IRSAT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7229IRSAT
IC ADC 12BIT SAR 16QFN

IC ADC 12BIT SAR 16QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7229IRSAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7229IRSAT
Data Acquisition - Analog to Digital Converters (ADC) ADS7229IRSAT
IC ADC 12BIT SAR 16QFN

IC ADC 12BIT SAR 16QFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7229IRSAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7229IRSAT
Analog to Digital Converters (ADC) ADS7229IRSAT
12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

12 Bit Analog to Digital Converter 1 Input 1 SAR 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7229IRSAT 296-23664-2-ND 296-23664-6-ND 296-23664-1-ND ADS7229IRSAT ADS7229IRSAT ADS7229IRSAT ADS7229IRSAT
Product Name ADS7229 Low-Power, 12-Bit, 1-MHz, Single/Dual Unipolar Input, ADCs with Serial Interface Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI SPI Serial SPI; SPI, DSP
Package Type QFN,TSSOP 16-VQFN Exposed Pad 16-VQFN Exposed Pad 16-VQFN Exposed Pad VQFN16 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers