The TLV1548M is a 10-bit analog-to-digital converter with eight analog input channels and a serial SPI/QSPI interface, designed for operation over the military temperature range of -55°C to 125°C. It is packaged in a 20-pin LCCC (FK) format with dimensions of 506.98 mm in length and 12.06 mm in width. The device supports programmable power-down mode, asynchronous start of conversion, and includes a built-in self-test function. It operates from a single supply of 2.7 V to 5.5 V and features differential high-impedance reference inputs for ratiometric conversion. The converter has an inherent sample-and-hold function and an end-of-conversion (EOC) output signal.
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 5962-9853801Q2A |
| Product Name | TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS |
| Interface Type | Serial; SPI |
| Package Type | CDIP,LCCC |
| Screening Level | Military |
| Resolution | 10 bits |
| INL | 1 LSB |