Texas Instruments ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IRUGR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-X2QFN -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-X2QFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential - ADS7044IRUGR - Texas Instruments
Dallas, TX, United States
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential
ADS7044IRUGR
ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential ADS7044IRUGR
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-X2QFN -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential 8-X2QFN -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38608-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38608-2-ND
Analog to Digital Converters (ADC) 296-38608-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38608-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38608-6-ND
Analog to Digital Converters (ADC) 296-38608-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38608-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38608-1-ND
Analog to Digital Converters (ADC) 296-38608-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318336-ADS7044IRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318336-ADS7044IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318336-ADS7044IRUGR
Manufacturer: Texas Instruments Win Source Part Number: 1318336-ADS7044IRUGR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-X2QFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-XFQFN ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISADS7044IRUGR,A DS7044IRUGR-ND,296-3 8608-6,2156-ADS7044I RUGR,296-38608-2,296 -38608-1 Base Product Number: ADS7044 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318336-ADS7044IRUGR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-X2QFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-XFQFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISADS7044IRUGR,ADS7044IRUGR-ND,296-38608-6,2156-ADS7044IRUGR,296-38608-2,296-38608-1
Base Product Number: ADS7044
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Analog-to-Digital Converter IC
700-ADS7044IRUGR
Automotive Analog-to-Digital Converter IC 700-ADS7044IRUGR
12-Bit 1MSPS SAR ADC | 8-Pin | 1.5x1.5mm | Automotive Product overview: ADS7044IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7044IRUGR can be used for catalog matching and distributor lookup.

12-Bit 1MSPS SAR ADC | 8-Pin | 1.5x1.5mm | Automotive Product overview: ADS7044IRUGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7044IRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7044IRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7044IRUGR
Analog to Digital Converters (ADC) ADS7044IRUGR
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-X2QFN (1.5x1.5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IRUGR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IRUGR
Data Acquisition - Analog to Digital Converters (ADC) ADS7044IRUGR
IC ADC 12BIT SAR 8X2QFN

IC ADC 12BIT SAR 8X2QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7044IRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7044IRUGR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7044IRUGR
IC ADC 12BIT SAR 8X2QFN

IC ADC 12BIT SAR 8X2QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7044IRUGR 296-38608-2-ND 296-38608-6-ND 296-38608-1-ND 1318336-ADS7044IRUGR 700-ADS7044IRUGR ADS7044IRUGR ADS7044IRUGR ADS7044IRUGR
Product Name ADS7044 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Fully Differential Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Automotive Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN 8-XFQFN
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S101 2 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC082S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details