Texas Instruments ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC082S051CIMMX/NOPB

Description
2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter
ADC082S051CIMMX/NOPB
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC082S051CIMMX/NOPB
2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85

2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC082S051CIMMX/NOPB-ND
Analog to Digital Converters (ADC) ADC082S051CIMMX/NOPB-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V MSOP Analog-to-Digital Converter IC
700-ADC082S051CIMMX/NOPB
8-bit 5.25V MSOP Analog-to-Digital Converter IC 700-ADC082S051CIMMX/NOPB
8-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, 2.7-5.25V, MSOP Product overview: ADC082S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S051CIMMX/ NOPB can be used for catalog matching and distributor lookup.

8-Bit 2-Ch ADC, 500kS/s, SPI, Single-Ended, 2.7-5.25V, MSOP Product overview: ADC082S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V, MSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, MSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC082S051CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB
1014012-ADC082S051CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB 1014012-ADC082S051CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014012-ADC082S051CI MMX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014012-ADC082S051CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC082S051CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC082S051CIMMX/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC082S051CIMMX/NOPB
Analog to Digital Converters (ADC) ADC082S051CIMMX/NOPB
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC082S051CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC082S051CIMMX/NOPB
IC ADC 8BIT SAR 8VSSOP

IC ADC 8BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC082S051CIMMX/NOPB ADC082S051CIMMX/NOPB-ND 700-ADC082S051CIMMX/NOPB 1014012-ADC082S051CIMMX/NOPB ADC082S051CIMMX/NOPB ADC082S051CIMMX/NOPB ADC082S051CIMMX/NOPB
Product Name ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter Analog to Digital Converters (ADC) 8-bit 5.25V MSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC082S051CIMMX/NOPB Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI, Serial SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SOP; SSOP; 8-VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
5V SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type SOIC
Resolution 10 bits
View Details
5 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details