The ADS6425 is a quad-channel, 12-bit, 125-MSPS analog-to-digital converter with serialized LVDS outputs for high system integration density. It is housed in a 64-pin QFN package measuring 9 mm × 9 mm and operates over the industrial temperature range of -40°C to 85°C. The device supports a 3.3-V analog and digital supply, features programmable gain up to 6 dB, and includes an internal reference with external reference support. Serial LVDS output reduces interface pin count while maintaining signal integrity with options for internal termination and programmable LVDS currents.
Quad 12-bit 125MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 12BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6425IRGC25 | ADS6425IRGC25-ND | ADS6425IRGC25 | ADS6425IRGC25 | ADS6425IRGC25 |
| Product Name | ADS6425 Quad 12-bit 125MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial | Serial; LVDS - Serial | Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |