Texas Instruments ADS62P49 Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs ADS62P49IRGCT

Description
Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS62P49 Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs - ADS62P49IRGCT - Texas Instruments
Dallas, TX, United States
ADS62P49 Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs
ADS62P49IRGCT
ADS62P49 Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs ADS62P49IRGCT
Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85

Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24398-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24398-1-ND
Analog to Digital Converters (ADC) 296-24398-1-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24398-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24398-2-ND
Analog to Digital Converters (ADC) 296-24398-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-24398-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-24398-6-ND
Analog to Digital Converters (ADC) 296-24398-6-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
 - ADS62P49IRGCT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQCC64

ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQCC64

Supplier's Site Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS62P49IRGCT
VQFN Analog-to-Digital Converter IC 700-ADS62P49IRGCT
2-Ch 14-Bit 250MSPS ADC, Diff Input, DDR/LVDS/Parallel Interface, VQFN Product overview: ADS62P49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P49IRGCT can be used for catalog matching and distributor lookup.

2-Ch 14-Bit 250MSPS ADC, Diff Input, DDR/LVDS/Parallel Interface, VQFN Product overview: ADS62P49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS62P49IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P49IRGCT
009303-ADS62P49IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P49IRGCT 009303-ADS62P49IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 009303-ADS62P49IRGCT Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3.15 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Alternative Parts (Cross-Reference): ADS62P49IRGCR; ADC1212D125HN-C1; ADS62P49IRGC25; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 009303-ADS62P49IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3.15 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Alternative Parts (Cross-Reference): ADS62P49IRGCR; ADC1212D125HN-C1; ADS62P49IRGC25;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC ADC DUAL 14BIT 250MSPS 64VQFN - ADS62P49IRGCT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC ADC DUAL 14BIT 250MSPS 64VQFN
ADS62P49IRGCT
IC ADC DUAL 14BIT 250MSPS 64VQFN ADS62P49IRGCT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS62P49IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS62P49IRGCT
Analog to Digital Converters (ADC) ADS62P49IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P49IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS62P49IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS62P49IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS62P49IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS62P49IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS62P49IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS62P49IRGCT 296-24398-1-ND 296-24398-2-ND 296-24398-6-ND ADS62P49IRGCT 700-ADS62P49IRGCT 009303-ADS62P49IRGCT ADS62P49IRGCT ADS62P49IRGCT ADS62P49IRGCT ADS62P49IRGCT
Product Name ADS62P49 Dual Channel 14 Bit, 250 MSPS ADC with DDR LVDS & Parallel CMOS outputs Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P49IRGCT IC ADC DUAL 14BIT 250MSPS 64VQFN Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN64 VQFN EP 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 1.3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08B3000CIYB - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
View Details
2 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers