Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB ADC10158CIWM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1014041-ADC10158CIWM /NOPB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 227k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1014041-ADC10158CIWM /NOPB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 227k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB
1014041-ADC10158CIWM/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB 1014041-ADC10158CIWM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1014041-ADC10158CIWM /NOPB Packaging: Tube/Rail Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Pseudo-Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 227k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1014041-ADC10158CIWM/NOPB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Pseudo-Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 227k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Analog-to-Digital Converter IC
700-ADC10158CIWM/NOPB
5V SOIC Analog-to-Digital Converter IC 700-ADC10158CIWM/NOPB
10-Bit 227KS/s ADC, 8-Ch MUX, Parallel, 5V, SOIC Product overview: ADC10158CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10158CIWM/NOP B can be used for catalog matching and distributor lookup.

10-Bit 227KS/s ADC, 8-Ch MUX, Parallel, 5V, SOIC Product overview: ADC10158CIWM/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC10158CIWM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC10158CIWM/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC10158CIWM/NOPB
IC ADC 10BIT SAR 28SOIC

IC ADC 10BIT SAR 28SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC10158CIWM/NOPB
Analog to Digital Converters (ADC) ADC10158CIWM/NOPB
10 Bit Analog to Digital Converter 8 Input 1 SAR 28-SOIC

10 Bit Analog to Digital Converter 8 Input 1 SAR 28-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC10158CIWM/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC10158CIWM/NOPB
IC ADC 10BIT SAR 28SOIC

IC ADC 10BIT SAR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1014041-ADC10158CIWM/NOPB 700-ADC10158CIWM/NOPB ADC10158CIWM/NOPB ADC10158CIWM/NOPB ADC10158CIWM/NOPB
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB 5V SOIC Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type SOIC; 28-SOIC SOIC 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube/Rail Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details