Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P44IRGCR | ADS62P44IRGCR-ND | ADS62P44IRGCR | ADS62P44IRGCR | ADS62P44IRGCR |
| Product Name | ADS62P44 Dual 14-bit 105MSPS ADC with selectable DDR LVDS or CMOS outputs | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.7000 LSB |