The ADC08D1000 is a dual, high-performance, low-power, 8-bit analog-to-digital converter capable of sampling at up to 1.3 GSPS with a typical power consumption of 1.6 W at 1 GSPS from a single 1.9 V supply. It features an optional interleave mode for 2 GSPS operation, internal sample-and-hold, and LVDS outputs compliant with IEEE 1596.3-1996 with an adjustable common mode voltage between 0.8 V and 1.2 V. The device is housed in a 128-lead thermally enhanced exposed pad HLQFP package and operates over the industrial temperature range of -40°C to +85°C.
High Performance, Low Power, Dual 8-Bit, 1 GSPS A/D Converter 128-HLQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 910190-ADC08D1000CIY
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
Package: Tray
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ADC08D1000
Categories: Integrated Circuits (ICs)
Case / Package: 128-HLQFP (20x20)
ECCN: 3A001A5A1
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC08D1000CIYBNOPB, *ADC08D1000CIYB/NOPB
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
8-Bit 1GS/s Dual ADC, LVDS/Parallel, HLQFP Product overview: ADC08D1000CIYB/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC08D1000CIYB/N
8 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 128-HLQFP (20x20)
IC ADC 8BIT FOLD INTERP 128HLQFP
IC ADC 8BIT FOLD INTERP 128HLQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC08D1000CIYB/NOPB | 910190-ADC08D1000CIYB/NOPB | ADC08D1000CIYB/NOPB-ND | 700-ADC08D1000CIYB/NOPB | ADC08D1000CIYB/NOPB | ADC08D1000CIYB/NOPB | ADC08D1000CIYB/NOPB |
| Product Name | ADC08D1000 High Performance, Low Power, Dual 8-Bit, 1 GSPS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1000CIYB/NOPB | Analog to Digital Converters (ADC) | 8-bit Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFP; 128-HLQFP (20x20) | 128-LQFP Exposed Pad | HLQFP | QFP; 128-LQFP Exposed Pad | 128-LQFP Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Interface Type | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||||
| Packing Method | Tray | Tray | Tray; Tray | ||||
| Pins | 128 |