The ADS62P19 is a dual-channel, 11-bit, 250 MSPS analog-to-digital converter with DDR LVDS and parallel CMOS output options, designed for high-speed communication applications. It is packaged in a 9 mm × 9 mm QFN-64 case and operates over the industrial temperature range of -40°C to +85°C. The device consumes 1.25 W at maximum sample rate and supports programmable gain up to 6 dB for SFDR optimization. Internal and external reference modes are supported, with an integrated DC offset correction loop. The part is specified with a 2 V pp differential input range and operates with input clock amplitudes down to 400 mV pp differential. It meets ESD tolerance of 2 kV HBM.
Dual Channel 11-Bit, 250 MSPS ADC With DDR LVDS and Parallel CMOS Output 64-VQFN -40 to 85
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 11BIT PIPELINED 64VQFN
IC ADC 11BIT PIPELINED 64VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS62P19IRGCR | ADS62P19IRGCR-ND | ADS62P19IRGCR | ADS62P19IRGCR | ADS62P19IRGCR |
| Product Name | ADS62P19 Dual Channel 11-Bit, 250 MSPS ADC With DDR LVDS and Parallel CMOS Output | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | CMOS,DDR LVDS | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||
| Resolution | 11 bits | 11 bits | 11 bits | ||
| DNL | 0.6000 LSB |